Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1623895-0,
416X105P |
Prices starting from US$0.37
Dimensions | 6.8 x 3.5 x 8.4mm |
---|---|
Resistance | 1MΩ |
Power Rating | .2W |
Voltage Rating | 100V |
Tolerance | 25% |
Mount Style | Radial-Leaded |
Sealed | Semi-Sealed |
Termination Type | Printed Circuit Board |
Trimmer Resistors - Through Hole 416X 1M | Rapid Electronics |
TE Connectivity 416X 1M Trimmer Cermet 0.2W 1000000ohm 0 | Distrelec |
Resistor Cermet Trimmer 1M Ohm 25% 1/5W 1(Elec)/1(Mech)Turn (6.7 x 4.5 x 8.4mm) PC Pin Through Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | 416 Series |
RoHS: | Unknown |
Track Resistance | 1Mohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | 416 Series |
Power Rating | 200mW |
Resistance Tolerance | ± 25% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1623895-0?
Additional datasheets, footprints and schematics for 1-1623895-0 are listed on our Part Details page. You can also find images and similar parts to 1-1623895-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1623895-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1623895-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1623895-0 fall under?
The 1-1623895-0 is listed under Passive Components > Resistors > Trimmers.
Can I view similar or alternative parts?
You can view similar parts to 1-1623895-0 when available in the Trimmers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1623895-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1623895-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1623895-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Farnell have stock available or on a lead time for 1-1623895-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1623895-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1623895-0?
You can fill out our help required form which you can use to request a quote for 1-1623895-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.