Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1622825-9,
RL73K3AR33J |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.32
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.81
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 6.35 x 3.1 x .6mm |
Tolerance | 5% |
Resistance | .33Ω |
Power Rating | 1W |
Resistance Range | Up to 1kΩΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Element Type | Thick Film |
Resistor Type | Current Sensing Resistor |
Product Type | Fixed Resistor |
Size Code | 2512 |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±200ppm/°C |
.33 OHM 1W 5% | TTI Europe |
Current Sense Res.-SMD RL73K 3A R33 5% 1K Reel | Rapid Electronics |
TE Connectivity RL73K 3A R33 5% 1K Reel Current Sense Re | Distrelec |
Current Sense Res.-Smd Rl73K 3A R33 5% 1K Reel |Amp Te Connectivity 1-1622825-9 | Newark Electronics |
SMD Current Sense Resistor, 330 Milliohm, � 5%, 1 W, 2512 [6432 Metric], Thick Film | Avnet Abacus |
SMD Current Sense Resistor, 330 Milliohm, ± 5%, 1 W, 2512 [6432 Metric], Thick Film | Avnet America |
Where can I find additional details, specifications and documents for a 1-1622825-9?
Additional datasheets, footprints and schematics for 1-1622825-9 are listed on our Part Details page. You can also find images and similar parts to 1-1622825-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1622825-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1622825-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1622825-9 fall under?
The 1-1622825-9 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1622825-9 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1622825-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1622825-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1622825-9 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 1-1622825-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1622825-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1622825-9?
You can fill out our help required form which you can use to request a quote for 1-1622825-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.