Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1618278-8 |
Prices starting from US$946.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,099.77
|
No stock
|
Buy Now | |
Newark Electronics
from US$1,020.78
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$1,289.30
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$1,120.00
|
1
in stock
|
Buy Now | |
Distrelec
from US$1,210.23
|
1
in stock
|
Buy Now | |
Avnet America
from US$946.60
|
-
|
Buy Now | |
Sager
from US$1,052.89
|
-
|
Buy Now |
Economizer | Without |
---|---|
Power Switching | Yes |
Auxiliary Contacts | Without |
Contact Arrangement | 1 Form C, SPDT |
Contact Current Rating | 30A |
Coil Voltage Rating | 12VDC |
Contact Voltage Rating | 15kVDC |
Voltage (Max) | 12VDC |
Coil Resistance | 48Ω |
Mounting Type | Threaded |
Relay Type | High Voltage |
RF Rated | Yes |
Product Type | Relay |
High Voltage Connection (Coil) | Turret Terminals |
High Voltage Connection (Power) | Bifurcated Terminals |
Termination Style | Turret Terminals |
General Purpose Relays Kc-12/12Vdc=Relay |Amp Te Connectivity 1-1618278-8 | Newark Electronics |
Industrial Relays RELAY VACUUM SPD | Rapid Electronics |
TE Connectivity KC-12/12VDC RELAY VACUUM SPDT General Pu | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
RELAY, VACUUM SPDT | Avnet America |
General Purpose Relays KC-12/12VDC=RELAY, VACUUM SPDT | Sager |
Where can I find additional details, specifications and documents for a 1-1618278-8?
Additional datasheets, footprints and schematics for 1-1618278-8 are listed on our Part Details page. You can also find images and similar parts to 1-1618278-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1618278-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1618278-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1618278-8 fall under?
The 1-1618278-8 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1618278-8 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1618278-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1618278-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1618278-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1618278-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1618278-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1618278-8?
You can fill out our help required form which you can use to request a quote for 1-1618278-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.