Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1618241-7 |
Prices starting from US$310.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$421.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$580.36
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$731.44
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$640.00
|
1
in stock
|
Buy Now | |
Distrelec
from US$633.20
|
1
in stock
|
Buy Now | |
Avnet America
from US$352.62
|
-
|
Buy Now | |
Sager
from US$310.91
|
-
|
Buy Now |
Power Switching | Yes |
---|---|
Economizer | Without |
Contact Arrangement | 1 Form A, SPST-NO |
Auxiliary Contacts | Without |
Contact Current Rating | 30A |
Voltage (Max) | 12VDC |
Coil Resistance | 70Ω |
Contact Voltage Rating | 10kVDC |
Coil Voltage Rating | 12VDC |
Mounting Type | Panel Mount |
RF Rated | Yes |
Product Type | Relay |
Relay Type | High Voltage |
Termination Style | Stud Terminals |
High Voltage Connection (Power) | High Voltage Tabs |
High Voltage Connection (Coil) | Stud Terminals |
General Purpose Relays Relay Vacuum Spst-No |Amp Te Connectivity 1-1618241-7 | Newark Electronics |
General Purpose Relays RELAY VACUUM SPST-NO | Rapid Electronics |
TE Connectivity K81AA47 RELAY VACUUM SPST-NO General Pur | Distrelec |
Electromechanical Relay SPST-NO 30A 12VDC 70Ohm Panel Mount | Avnet America |
General Purpose Relays K81AA47=RELAY, VACUUM, SPST-NO | Sager |
Where can I find additional details, specifications and documents for a 1-1618241-7?
Additional datasheets, footprints and schematics for 1-1618241-7 are listed on our Part Details page. You can also find images and similar parts to 1-1618241-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1618241-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1618241-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1618241-7 fall under?
The 1-1618241-7 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1618241-7 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1618241-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1618241-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1618241-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1618241-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1618241-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1618241-7?
You can fill out our help required form which you can use to request a quote for 1-1618241-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.