Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1618239-8 |
Prices starting from US$246.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$343.34
|
1,410
in stock
|
Buy Now | |
Rapid Electronics
from US$430.60
|
1,410
in stock
|
Buy Now | |
Chip One Stop
from US$246.00
|
1,410
in stock
|
Buy Now | |
Distrelec
from US$641.53
|
192
in stock
|
Buy Now | |
Avnet America
from US$310.17
|
-
|
Buy Now | |
TTI Europe
from US$358.39
|
-
|
Buy Now | |
Sager
from US$350.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Switching | Yes |
---|---|
Economizer | Without |
Contact Arrangement | 1 Form A, SPST-NO |
Contact Current Rating | 30A |
Auxiliary Contacts | Without |
Contact Voltage Rating | 5kVDC |
Coil Voltage Rating | 26.5VDC |
Coil Resistance | 290Ω |
Voltage (Max) | 26.5VDC |
Mounting Type | Non-Flanged |
Relay Type | High Voltage |
RF Rated | Yes |
Product Type | Relay |
Termination Style | Bus Wires |
High Voltage Connection (Coil) | Bus Wires |
High Voltage Connection (Power) | High Voltage Tabs |
General Purpose Relays Relay Vacuum Spst-No |Amp Te Connectivity 1-1618239-8 | Newark Electronics |
General Purpose Relays RELAY VACUUM SPST-NO | Rapid Electronics |
TE Connectivity K41A334%3DRELAY, VACUUM, SPST-NO | Distrelec |
Electromechanical Relay SPST-NO 30A 26.5VDC 290Ohm | Avnet America |
RELAY,VACUUM,SPST,L K41P334 | TTI Europe |
General Purpose Relays K41A334=RELAY, VACUUM, SPST-NO | Sager |
Where can I find additional details, specifications and documents for a 1-1618239-8?
Additional datasheets, footprints and schematics for 1-1618239-8 are listed on our Part Details page. You can also find images and similar parts to 1-1618239-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1618239-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1618239-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1618239-8 fall under?
The 1-1618239-8 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1618239-8 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1618239-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1618239-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1618239-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1618239-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1618239-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1618239-8?
You can fill out our help required form which you can use to request a quote for 1-1618239-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.