Status: | Unknown |
---|---|
Series: | MST Series |
RoHS: | Unknown |
Prices starting from US$84.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$118.56
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$95.19
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$120.25
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$101.00
|
10
in stock
|
Buy Now | |
Farnell
from US$118.53
|
8
in stock
|
Buy Now | |
Avnet America
from US$85.01
|
-
|
Buy Now | |
RS Americas
from US$117.69
|
-
|
Buy Now | |
TTI Europe
from US$95.94
|
-
|
Buy Now | |
Sager
from US$84.61
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | MST Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 28V |
Contact Material | - |
Coil Resistance | 100ohm |
SVHC | No SVHC (27-Jun-2018) |
Low Signal Relays - Pcb Jmsct-5Xm |Amp Te Connectivity 1-1617168-4 | Newark Electronics |
Low Signal Relays-PCB JMSCT-5XM | Rapid Electronics |
TE Connectivity JMSCT-5XM M28776/3-033M Power/Signal Rel | Distrelec |
SIGNAL RELAY, DPDT, 5VDC, 1A, THT | Farnell |
JMSCT-5XM M28776/3-033M | Avnet America |
JMSCT-5XM = M28776/3-033M | TE Connectivity 1-1617168-4 | RS Americas |
M28776/3-033M | TTI Europe |
Low Signal Relays - PCB JMSCT-5XM | Sager |
Where can I find additional details, specifications and documents for a 1-1617168-4 .?
Additional datasheets, footprints and schematics for 1-1617168-4 . are listed on our Part Details page. You can also find images and similar parts to 1-1617168-4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1617168-4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1617168-4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1617168-4 . fall under?
The 1-1617168-4 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-1617168-4 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1617168-4 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1617168-4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1617168-4 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1617168-4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1617168-4 . often in real-time on the comparison pages.
What if I can't find stock of 1-1617168-4 .?
You can fill out our help required form which you can use to request a quote for 1-1617168-4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.