Status: | Unknown |
---|---|
Series: | MS Mil-Aero Series |
RoHS: | Unknown |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | MS Mil-Aero Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 28V |
Contact Material | - |
Coil Resistance | 100ohm |
SVHC | No SVHC (27-Jun-2018) |
Jmsc-5Xl = M39016/11-033L |Amp Te Connectivity 1-1617127-3 | Newark Electronics |
Electromechanical Relay DPDT 1A 5VDC 100Ohm Through Hole | Avnet America |
M39016/11-033L | TTI Europe |
Industrial Relays 5V Micro Min Relay 2 Form C (DPDT) 2 CO | Sager |
Where can I find additional details, specifications and documents for a 1-1617127-3 .?
Additional datasheets, footprints and schematics for 1-1617127-3 . are listed on our Part Details page. You can also find images and similar parts to 1-1617127-3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1617127-3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1617127-3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1617127-3 . fall under?
The 1-1617127-3 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-1617127-3 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1617127-3 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1617127-3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1617127-3 . have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 1-1617127-3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1617127-3 . often in real-time on the comparison pages.
What if I can't find stock of 1-1617127-3 .?
You can fill out our help required form which you can use to request a quote for 1-1617127-3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.