Status: | Unknown |
---|---|
Series: | MS Series |
RoHS: | Unknown |
Coil Voltage | 26.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | MS Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 28V |
Contact Material | - |
Coil Resistance | 3.3kohm |
SVHC | No SVHC (27-Jun-2018) |
Relay, DPDT, 26.5VDC, PCB, JMSC-26XPS M39016/11-044P | TE Connectivity 1-1617127-1 | RS Americas |
Low Signal Relays-Pcb Jmsc-26Xps = M39016/11-044P |Amp Te Connectivity 1-1617127-1 | Newark Electronics |
JMSC-26XPS M39016/11-044P | Avnet America |
Low Signal Relays - PCB JMSC-26XPS | Sager |
Where can I find additional details, specifications and documents for a 1-1617127-1 .?
Additional datasheets, footprints and schematics for 1-1617127-1 . are listed on our Part Details page. You can also find images and similar parts to 1-1617127-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1617127-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1617127-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1617127-1 . fall under?
The 1-1617127-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-1617127-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1617127-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1617127-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1617127-1 . have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1-1617127-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1617127-1 . often in real-time on the comparison pages.
What if I can't find stock of 1-1617127-1 .?
You can fill out our help required form which you can use to request a quote for 1-1617127-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.