Status: | Unknown |
---|---|
Series: | JMAD Series |
RoHS: | Unknown |
Prices starting from US$57.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$82.22
|
No stock
|
Buy Now | |
Electro Enterprises
from US$57.89
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$92.70
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$76.56
|
-
|
Buy Now | |
Avnet America
from US$62.80
|
-
|
Buy Now | |
TTI Europe
from US$74.01
|
-
|
Buy Now | |
Sager
from US$70.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coil Voltage | 26.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | JMAD Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | PC Pin |
RoHS Compliant | No |
Signal Relay, Dpdt, 26.5Vdc, 1A, Tht | Newark Electronics |
Electromechanical Relay DPDT 1A 26.5V 1.56KOhm Thru-Hole | Avnet America |
M39016/15-081P | TTI Europe |
Industrial Relays 26.5V Mcro Min Relay 2 Form C (DPDT) 2 C | Sager |
JMACD-26XP = M39016/15-081P | Farnell |
Electromechanical Relay DPDT 1A 26.5VDC 1.56KOhm Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1617122-5?
Additional datasheets, footprints and schematics for 1-1617122-5 are listed on our Part Details page. You can also find images and similar parts to 1-1617122-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1617122-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1617122-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1617122-5 fall under?
The 1-1617122-5 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1617122-5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1617122-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1617122-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1617122-5 have stock available?
Authorised distributors including Electro Enterprises, Chip One Stop, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 1-1617122-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1617122-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1617122-5?
You can fill out our help required form which you can use to request a quote for 1-1617122-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.