Status: | Unknown |
---|---|
Series: | MA Mil-Aero Series |
RoHS: | Unknown |
Prices starting from US$56.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$78.29
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$68.43
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$86.44
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$77.20
|
1
in stock
|
Buy Now | |
Avnet America
from US$56.10
|
-
|
Buy Now | |
TTI Europe
from US$67.44
|
-
|
Buy Now | |
Sager
from US$63.39
|
-
|
Buy Now | |
Farnell
from US$161.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coil Voltage | 26VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | MA Mil-Aero Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 28V |
Contact Material | - |
Coil Resistance | 1.56kohm |
SVHC | No SVHC (27-Jun-2018) |
Industrial Relays Jmacd-26Xms T05 Relays |Amp Te Connectivity 1-1617122-3 | Newark Electronics |
Industrial Relays JMACD-26XMS T05 RELAYS | Rapid Electronics |
TE Connectivity JMACD-26XMS M39016/15-105M Power/Signal | Distrelec |
JMACD-26XMS M39016/15-105M | Avnet America |
M39016/15-105M | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1617122-3 .?
Additional datasheets, footprints and schematics for 1-1617122-3 . are listed on our Part Details page. You can also find images and similar parts to 1-1617122-3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1617122-3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1617122-3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1617122-3 . fall under?
The 1-1617122-3 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-1617122-3 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1617122-3 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1617122-3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1617122-3 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1617122-3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1617122-3 . often in real-time on the comparison pages.
What if I can't find stock of 1-1617122-3 .?
You can fill out our help required form which you can use to request a quote for 1-1617122-3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.