Status: | Unknown |
---|---|
Series: | HMB Mil-Aero Series |
RoHS: | Unknown |
Prices starting from US$92.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$190.10
|
289
in stock
|
Buy Now | |
Newark Electronics
from US$113.55
|
289
in stock
|
Buy Now | |
Rapid Electronics
from US$131.11
|
289
in stock
|
Buy Now | |
Chip One Stop
from US$99.20
|
289
in stock
|
Buy Now | |
Farnell
from US$150.44
|
232
in stock
|
Buy Now | |
Electro Enterprises
from US$95.52
|
20
in stock
|
Buy Now | |
Avnet America
from US$92.69
|
-
|
Buy Now | |
TTI Europe
from US$102.94
|
-
|
Buy Now | |
Sager
from US$104.73
|
-
|
Buy Now |
Coil Voltage | 26.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | HMB Mil-Aero Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 28V |
Contact Material | - |
Coil Resistance | 700ohm |
SVHC | No SVHC (27-Jun-2018) |
Industrial Relays Hmb1131K01M = M39016/22-007M |Amp Te Connectivity 1-1617038-4 | Newark Electronics |
Low Signal Relays-PCB M39016/22-007M | Rapid Electronics |
TE Connectivity General Purpose Relay DPDT 2A 26.5V | Distrelec |
POWER RELAY, DPDT, 2A, 26.5VDC, THT | Farnell |
Electromechanical Relay DPDT 2A 26.5VDC 700Ohm Panel Mount | Avnet America |
M39016/22-007M | TTI Europe |
Industrial Relays HMB1131K01M = M39016/22-007M | Sager |
Where can I find additional details, specifications and documents for a 1-1617038-4 .?
Additional datasheets, footprints and schematics for 1-1617038-4 . are listed on our Part Details page. You can also find images and similar parts to 1-1617038-4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1617038-4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1617038-4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1617038-4 . fall under?
The 1-1617038-4 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-1617038-4 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1617038-4 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1617038-4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1617038-4 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1617038-4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1617038-4 . often in real-time on the comparison pages.
What if I can't find stock of 1-1617038-4 .?
You can fill out our help required form which you can use to request a quote for 1-1617038-4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.