Status: | Unknown |
---|---|
Series: | HFW Mil-Aero Series |
RoHS: | Unknown |
Coil Voltage | 26.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | HFW Mil-Aero Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 28V |
Contact Material | - |
Coil Resistance | 700ohm |
SVHC | No SVHC (27-Jun-2018) |
Low Signal Relays-Pcb Hfw1101K06 = M39016/6-129L |Amp Te Connectivity 1-1617028-4 | Newark Electronics |
HFW1101K06 = M39016/6-129L | Avnet America |
TE Connectivity HFW1101K06 M39016/6-129L RF Relay 2 Form | Distrelec |
Industrial Relays HFW1101K06 = M39016/6-129L | Sager |
Where can I find additional details, specifications and documents for a 1-1617028-4 .?
Additional datasheets, footprints and schematics for 1-1617028-4 . are listed on our Part Details page. You can also find images and similar parts to 1-1617028-4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1617028-4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1617028-4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1617028-4 . fall under?
The 1-1617028-4 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-1617028-4 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1617028-4 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1617028-4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1617028-4 . have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, Sager and Farnell have stock available or on a lead time for 1-1617028-4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1617028-4 . often in real-time on the comparison pages.
What if I can't find stock of 1-1617028-4 .?
You can fill out our help required form which you can use to request a quote for 1-1617028-4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.