Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6ERK1 |
Prices starting from US$21.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$24.25
|
126
in stock
|
Buy Now | |
Newark Electronics
from US$28.36
|
126
in stock
|
Buy Now | |
Rapid Electronics
from US$25.95
|
126
in stock
|
Buy Now | |
Chip One Stop
from US$23.90
|
126
in stock
|
Buy Now | |
Farnell
from US$25.05
|
102
in stock
|
Buy Now | |
Heilind Electronics
from US$30.65
|
71
in stock
|
Buy Now | |
TE Store
from US$56.74
|
34
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$30.65
|
23
in stock
|
Buy Now | |
Avnet America
from US$22.79
|
-
|
Buy Now | |
RS Americas
from US$38.42
|
-
|
Buy Now | |
Sager
from US$21.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (120VAC, 60Hz) | .16mA |
---|---|
Voltage (Max) | 250VAC |
Current Rating | 6A |
Leakage Current (Max) (250VAC, 50Hz) | .28mA |
Mount Style | Flanged |
Comment | Chassis mount. Single stage. |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Filtered | Yes |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
Power Line Filters Emi/Rfi Filters And |Amp Te Connectivity 1-1609036-8 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
TE Connectivity 6ERK1 F8317 Power Line Filters EMI/RFI F | Distrelec |
POWER LINE FILTERS | Farnell |
1-1609036-8 6ERK1=F8317 | Heilind Electronics |
6ERK1=F8317 Current Rating: 6 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .16 mA Leakage Current (Max) (250VAC, 50Hz): .28 mA Single Phase Filters & Corcom Rk Series | 6 A .250" FASTON .16 mA | Part Number: 1-1609036-8 | Internal Number: 1-1609036-8 | Alias Number: 6ERK1 | TE Connectivity | TE Store |
Power Line Filter 50Hz to 60Hz 6A 250VAC Quick Connect Flange Mount | Avnet America |
Filter, 6ERK1=F8317 | TE Connectivity 1-1609036-8 | RS Americas |
Power Line Filters 6A Single Stage | Sager |
Where can I find additional details, specifications and documents for a 1-1609036-8?
Additional datasheets, footprints and schematics for 1-1609036-8 are listed on our Part Details page. You can also find images and similar parts to 1-1609036-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1609036-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1609036-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1609036-8 fall under?
The 1-1609036-8 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-1609036-8 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1609036-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1609036-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1609036-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1609036-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1609036-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1609036-8?
You can fill out our help required form which you can use to request a quote for 1-1609036-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.