116-060 LED Products by Bivar

LED MOUNT, 0.2", NYLON 6.6

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Newark
Newark
from US$0.12
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.12
320
in stock
Buy Now
Logo for Sorelec
Sorelec
-
6,500
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.13
-
Buy Now
Logo for element14
element14
from US$0.15
-
Buy Now

Specifications

Height 0.06"
External Diameter 0.2"
Spacer Material Nylon 6.6 (Polyamide 6.6)
Accessory Type LED Mount
For Use With TO-18 Transistors and T-1-3/4 (5mm) LEDs
RoHS Compliant Yes

Alternative Descriptions

White Natural Nylon Perm-O-Pad - TO-18 | Future Electronics
Led Mount, 0.2", Nylon 6.6 | Newark Electronics
PERM-O-PADS, Round, TO-18,T1 3/4 LED Mount,4 Lead,0.2 OD,0.06 Thick, Nylon, White | Bivar Inc. 116-060 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 116-060?

Additional datasheets, footprints and schematics for 116-060 are listed on our Part Details page. You can also find images and similar parts to 116-060 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 116-060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 116-060 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 116-060 fall under?

The 116-060 is listed under Optoelectronics & Displays > LED Products > LED Spacers.

Can I view similar or alternative parts?

You can view similar parts to 116-060 when available in the LED Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 116-060 you can contact the distributor directly for product support, shipping queries etc.

Is the 116-060 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 116-060 have stock available?

Authorised distributors including Future Electronics, Sorelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 116-060.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 116-060 often in real-time on the comparison pages.

What if I can't find stock of 116-060?

You can fill out our help required form which you can use to request a quote for 116-060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay