Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Finish | Black Anodized |
---|---|
Number of Positions | 12 |
Release Style | Rear |
Preloaded | No |
Rack & Panel Connector Contact Size | 8 |
Contact Style | Quadrax |
Polarization Code | F |
Polarized | Yes |
Comment | Customer marking, see drawing., Recommended contact with wire seal 1445693-4., Jackscrew kit assembled. |
Connector & Housing Type | Plug |
Connector & Housing Shape | Rectangular |
Product Type | Connector |
Sealable | No |
Rect. Quadrax, 12 Pos. Plug, W/ Jackscrw |Amp Te Connectivity 1-1604800-0 | Newark Electronics |
Conn Housing PL 12 POS Crimp ST Cable Mount | Avnet America |
Rect. Quadrax, 12 Pos. Plug, w/ jackscrw | TE Connectivity 1-1604800-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1604800-0?
Additional datasheets, footprints and schematics for 1-1604800-0 are listed on our Part Details page. You can also find images and similar parts to 1-1604800-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1604800-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1604800-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1604800-0 fall under?
The 1-1604800-0 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1604800-0 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1604800-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1604800-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1604800-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-1604800-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1604800-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1604800-0?
You can fill out our help required form which you can use to request a quote for 1-1604800-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.