Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Schuko |
---|---|
Current Rating | 16A |
Connector Colour | Green |
Connector Body Material | - |
Voltage Rating VAC | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
The Safe box of brennenstuhl is ideal for the protection of cable connections.This text is machine translated. | Conrad |
Box, Plug/Socket | Newark Electronics |
Where can I find additional details, specifications and documents for a 1160400?
Additional datasheets, footprints and schematics for 1160400 are listed on our Part Details page. You can also find images and similar parts to 1160400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1160400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1160400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1160400 fall under?
The 1160400 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1160400 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1160400 you can contact the distributor directly for product support, shipping queries etc.
Is the 1160400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1160400 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1160400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1160400 often in real-time on the comparison pages.
What if I can't find stock of 1160400?
You can fill out our help required form which you can use to request a quote for 1160400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.