Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.30
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
9,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.45
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
9,000
in stock
|
Buy Now | |
Farnell
from US$2.58
|
8,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.83
|
3,000
in stock
|
Buy Now | |
TE Store
from US$2.25
|
1,487
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.83
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
RS Americas
from US$2.57
|
-
|
Buy Now | |
Boersig
from US$2.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
---|---|
Contact Termination Area Plating Material | Tin-Lead |
Contact Retention | Without |
Contact Current Rating (Max) | 42A |
Underplate Material Thickness | 1.27µm |
Contact Mating Area Plating Material | Noble Metal |
Wire Size | 1.23 – 3.62mm², 16 – 12AWG |
Operating Voltage | 60VAC, 60VDC, 300VAC, 300VDC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Circuit Application | Power & Signal |
Packaging Method | Reel |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Product Type | Contact |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power To The Board Cont 12-16 Awg Pwr, Mfbl Plate |Amp Te Connectivity 1-1600961-7 | Newark Electronics |
Power to the Board CONT 12-16 AWG PWR MFBL PLATE | Rapid Electronics |
TE Connectivity - AMP Contacts CONT 12-16 AWG PWR MFBL PLATE | Distrelec |
CONTACT, SOCKET, 14AWG-12AWG, CRIMP | Farnell |
CONT 12-16 AWG PWR, MFBL PLATE | Heilind Electronics |
CONT 12-16 AWG PWR, MFBL PLATE Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 300 VAC 60 VAC Operating Voltage: 60 VDC 300 VDC Receptacle Gold Tin 300 VAC | Connector Contact | Part Number: 1-1600961-7 | Internal Number: 1-1600961-7 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount | Avnet America |
CONT 12-16 AWG PWR, MFBL PLATE | TE Connectivity 1-1600961-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-1600961-7?
Additional datasheets, footprints and schematics for 1-1600961-7 are listed on our Part Details page. You can also find images and similar parts to 1-1600961-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1600961-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1600961-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1600961-7 fall under?
The 1-1600961-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1600961-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1600961-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1600961-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1600961-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1600961-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1600961-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1600961-7?
You can fill out our help required form which you can use to request a quote for 1-1600961-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.