115NO30 Relays by Amperite

TIME DELAY RELAY, SPST-NO, 30S, 115VAC

Status: Unknown
Series: G Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Time Min 0.1s
Time Max 30s
Product Range G Series
Contact Configuration SPST-NO
Contact Current 3A
Relay Mounting Socket
Contact Voltage VAC 115VAC

Alternative Descriptions

Time Delay Relay, Spst-No, 30S, 115Vac | Newark Electronics
Time Delay Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 115NO30?

Additional datasheets, footprints and schematics for 115NO30 are listed on our Part Details page. You can also find images and similar parts to 115NO30 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 115NO30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 115NO30 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 115NO30 fall under?

The 115NO30 is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.

Can I view similar or alternative parts?

You can view similar parts to 115NO30 when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 115NO30 you can contact the distributor directly for product support, shipping queries etc.

Is the 115NO30 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 115NO30 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 115NO30.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 115NO30 often in real-time on the comparison pages.

What if I can't find stock of 115NO30?

You can fill out our help required form which you can use to request a quote for 115NO30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay