Status: | Unknown |
---|---|
Series: | B Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Time Max | 2s |
---|---|
Product Range | B Series |
Contact Configuration | SPST-NO |
Contact Current | 3A |
Relay Mounting | Panel |
Contact Voltage VAC | 115VAC |
Delay Time Range | 2s |
Time Delay Relay, Spst-No, 2S, 115Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 115NO2B?
Additional datasheets, footprints and schematics for 115NO2B are listed on our Part Details page. You can also find images and similar parts to 115NO2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 115NO2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 115NO2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 115NO2B fall under?
The 115NO2B is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.
Can I view similar or alternative parts?
You can view similar parts to 115NO2B when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 115NO2B you can contact the distributor directly for product support, shipping queries etc.
Is the 115NO2B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 115NO2B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 115NO2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 115NO2B often in real-time on the comparison pages.
What if I can't find stock of 115NO2B?
You can fill out our help required form which you can use to request a quote for 115NO2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.