Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage DC Min | - |
---|---|
Supply Voltage DC Max | - |
Sensor Housing | - |
No. of Pins | - |
Output Current | - |
Operating Magnetic Force Min | - |
Product Range | - |
Dielectric Withstand Voltage | 1kV |
External Length / Height | 205mm |
External Width | 31.7mm |
Impedance | 5kohm |
Insulation Resistance | 1Gohm |
Insulation Testing Voltage | 500V |
Length | 205mm |
Linear Range | 25mm to 130mm |
Operating Force | 7.5N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Power Rating | 50mW |
Transducer Function | Linear Motion |
Transducer Output Type | Linear Motion |
Transducer, Linear, 130Mm Range, 5Kohm | Newark Electronics |
TRANSDUCER, LINEAR, 130MM RANGE, 5KOHM | element14 |
Where can I find additional details, specifications and documents for a 115L 5 2E 502 W06017?
Additional datasheets, footprints and schematics for 115L 5 2E 502 W06017 are listed on our Part Details page. You can also find images and similar parts to 115L 5 2E 502 W06017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 115L 5 2E 502 W06017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 115L 5 2E 502 W06017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 115L 5 2E 502 W06017 fall under?
The 115L 5 2E 502 W06017 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 115L 5 2E 502 W06017 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 115L 5 2E 502 W06017 you can contact the distributor directly for product support, shipping queries etc.
Is the 115L 5 2E 502 W06017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 115L 5 2E 502 W06017 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 115L 5 2E 502 W06017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 115L 5 2E 502 W06017 often in real-time on the comparison pages.
What if I can't find stock of 115L 5 2E 502 W06017?
You can fill out our help required form which you can use to request a quote for 115L 5 2E 502 W06017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.