Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Length | 1.4" |
---|---|
Body Width | 0.7" |
RoHS Compliant | No |
Dip Socket, 28Pos, Through Hole | Newark Electronics |
28 Position Through-Hole Open Frame Very Low Profile DIP Socket | Future Electronics |
115 DIP Dual In Line Socket Low Profile Solder Tail DIPOpen Frame | Mill-Max 115-93-628-41-001000 | RS Americas |
IC & Component Sockets 28P VERY LOW PROFILE | Sager |
Where can I find additional details, specifications and documents for a 115-93-628-41-001000?
Additional datasheets, footprints and schematics for 115-93-628-41-001000 are listed on our Part Details page. You can also find images and similar parts to 115-93-628-41-001000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 115-93-628-41-001000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 115-93-628-41-001000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 115-93-628-41-001000 fall under?
The 115-93-628-41-001000 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 115-93-628-41-001000 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 115-93-628-41-001000 you can contact the distributor directly for product support, shipping queries etc.
Is the 115-93-628-41-001000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 115-93-628-41-001000 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for 115-93-628-41-001000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 115-93-628-41-001000 often in real-time on the comparison pages.
What if I can't find stock of 115-93-628-41-001000?
You can fill out our help required form which you can use to request a quote for 115-93-628-41-001000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.