Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .165mm, 4.2in |
---|---|
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
Number of Rows | 2 |
Number of Positions | 12 |
Number of Power Positions | 12 |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Layout | Inline, Matrix |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Height | 12.8mm, .504in |
Insulation Diameter (Max) | 2.39mm, 2.39in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Length | 1.0394in, 26.4mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Width | .383in, 9.75mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Housing Color | White |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Agency/Standard | UL, CSA |
VDE Tested | No |
Glow Wire Rating | GWT 750°C (Without Flame) |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Mating Retention Type | Latch |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 225 |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Product Type | Header |
Housing Type | Plug |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
12P Vert Hdr Val-U-Lok Gw |Amp Te Connectivity 1-1586768-2 | Newark Electronics |
Conn Power HDR 12 POS 4.2mm Solder ST Thru-Hole 12 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-1586768-2?
Additional datasheets, footprints and schematics for 1-1586768-2 are listed on our Part Details page. You can also find images and similar parts to 1-1586768-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586768-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586768-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586768-2 fall under?
The 1-1586768-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1586768-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586768-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586768-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586768-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-1586768-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586768-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1586768-2?
You can fill out our help required form which you can use to request a quote for 1-1586768-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.