Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 2 |
Number of Positions | 18 |
Number of Signal Positions | 18 |
Connector Configuration | Rectangular |
Tail Plating Material | Brass Alloy |
Contact Current Rating (Max) | 9A |
端子のタイプ | Pin |
Contact Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Contact Layout | Matrix |
Width | .5905in |
Wire Size | 26 – 18AWG, .12 – 1.4mm² |
幅 | 15mm |
Tail Length | .138in, 3.5mm |
PCB Thickness (Recommended) | 1.78mm, .07in |
Length | 1.748in, 44.4mm |
Height | 14.1mm, .555in |
Insulation Diameter (Max) | 2.39mm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | .165in, 4.19mm |
Housing Color | Natural |
Circuit Identification Feature | With |
CSA File Number | 208567 |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
VDE Tested | No |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
Mating Retention Type | Latch |
PCB Mount Retention Type | Boardlock |
Contact Retention | With |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Halogen Free | Yes |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 80 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Insertion Force | Standard |
Glow Wire Rating | Standard Part - Not Glow Wire |
Row-to-Row Spacing | .165in, 4.2mm |
Connector System | Wire-to-Board |
Shielded | No |
Header Type | Shrouded |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
HEADER, VERTICAL/BLIND MATE, VAL-U-LOK, 18 POS, DUAL ROW, UL94V-0, W/PEGS | TE Connectivity 1-1586588-8 | RS Americas |
Conn Power PIN 18 POS 4.2mm Solder ST Thru-Hole 18 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-1586588-8?
Additional datasheets, footprints and schematics for 1-1586588-8 are listed on our Part Details page. You can also find images and similar parts to 1-1586588-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586588-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586588-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586588-8 fall under?
The 1-1586588-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1586588-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586588-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586588-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586588-8 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 1-1586588-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586588-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1586588-8?
You can fill out our help required form which you can use to request a quote for 1-1586588-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.