Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.83
|
32,172
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
32,172
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
32,172
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
32,172
in stock
|
Buy Now | |
Farnell
from US$1.13
|
25,750
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
103
in stock
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 16 |
Row-to-Row Spacing | 4.2mm, .165in |
PCB Mount Orientation | Vertical |
Number of Power Positions | 16 |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Retention | Without |
Contact Layout | Inline, Matrix |
Contact Mating Area Plating Material | Tin |
Height | 12.8mm, .504in |
Insulation Diameter (Max) | 2.39mm, 2.39in |
Length | 1.3701in, 34.8mm |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Width | .384in, 9.75mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
VDE Tested | No |
CSA File Number | 208567 |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Mating Alignment Type | Keyed |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 165 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Contact Type | Pin |
Housing Type | Plug |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers&wire Housings 16P Vrt Hdr Val-U-Lok V0 |Amp Te Connectivity 1-1586038-6 | Newark Electronics |
Headers&Wire Housings 16P VRT HDR VAL-U-LOK V0 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 16P VRT HDR VAL-U-LOK V0 | Distrelec |
CONNECTOR, HEADER, 16POS, 2ROW, 4.2MM | Farnell |
Conn Power HDR 16 POS 4.2mm Solder ST Thru-Hole 16 Terminal 1 Port Tray | Avnet America |
HEADER, VERTICAL, VAL-U-LOK, 16 POS, DUAL ROW, UL94V-0, W/O PEGS | TE Connectivity 1-1586038-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | VAL-U-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1586038-6?
Additional datasheets, footprints and schematics for 1-1586038-6 are listed on our Part Details page. You can also find images and similar parts to 1-1586038-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586038-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586038-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586038-6 fall under?
The 1-1586038-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1586038-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586038-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586038-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586038-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1586038-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586038-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1586038-6?
You can fill out our help required form which you can use to request a quote for 1-1586038-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.