Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-1579004-2,
C34856-000 |
Prices starting from US$319.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$319.78
|
No stock
|
Buy Now | |
Rapid Electronics
from US$478.30
|
137
in stock
|
Buy Now | |
Distrelec
from US$387.20
|
137
in stock
|
Buy Now | |
Heilind Electronics
-
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$378.59
|
-
|
Buy Now | |
element14
from US$434.63
|
-
|
Buy Now | |
Farnell
from US$386.87
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Tool Type | Straight Action Hand Tool |
Ratchet Configuration | Operator Releasable & Adjustable |
Certification | Upon Request for Fee |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Power Type | Manual |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
TE Connectivity 1-1579004-2 SOLARLOK connector system Crimp Tool | Rapid Electronics |
TE Connectivity Connector Accessories Modular Mini CERTI | Distrelec |
CSV10 CRIMPING HANDTOOL SOLARL | Heilind Electronics |
Hand tool 4.0+6.0mm | RS |
Telephone Crimper/Cutter/Stripper | Newark Electronics |
CRIMP TOOL, SOLARLOK, 4MM-6MM | Farnell |
Complete Tool For SOLARLOK With Long Handle Assembly | Avnet America |
Status: | Unknown |
---|---|
Series: | SOLARLOK Series |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP SOLARLOK 10-12AWG Heavy Duty Contacts |
Product Range | SOLARLOK Series |
SVHC | No SVHC (27-Jun-2018) |
Crimp Application | Solar Connectors |
Wire Area Size Max | 6mm² |
Wire Area Size Min | 4mm² |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 12AWG |
Where can I find additional details, specifications and documents for a 1-1579004-2?
Additional datasheets, footprints and schematics for 1-1579004-2 are listed on our Part Details page. You can also find images and similar parts to 1-1579004-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1579004-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1579004-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1579004-2 fall under?
The 1-1579004-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 1-1579004-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1579004-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1579004-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1579004-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Heilind Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for 1-1579004-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1579004-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1579004-2?
You can fill out our help required form which you can use to request a quote for 1-1579004-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.