Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADP05STR04 |
Actuator Color | White |
---|---|
Number of Positions | 5 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 5 |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Current Rating | 1A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating | Gold over Nickel |
Auto-Insertable | Yes |
Length | 14.68mm, .578in |
Height | 6mm, .236in |
Voltage Rating | 5VDC |
Centerline | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
On Position | Lever Down |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Packaging Quantity | 500 |
Packaging Method | Tape & Reel |
Switch Type | DIP |
Actuator Style | Piano (Side Actuated) |
Product Type | Switch |
Sealed | No |
Termination Style | Outside L |
Termination Post Length | .157in, 4mm |
Operating Temperature Range | -30 – 85°C |
Adp05Str04=Piano Dip Switch |Te Connectivity 1-1571999-4 | Newark Electronics |
ADP05STR04=PIANO DIP SWITCH | TE Connectivity 1-1571999-4 | RS Americas |
Special Order: ADP05STR04=PIANO DIP SWITCH Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 5 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1-1571999-4 | Internal Number: 1-1571999-4 | Alias Number: ADP05STR04 | TE Connectivity | TE Store |
DIP Switches / SIP Switches PIANO DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1-1571999-4?
Additional datasheets, footprints and schematics for 1-1571999-4 are listed on our Part Details page. You can also find images and similar parts to 1-1571999-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1571999-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1571999-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1571999-4 fall under?
The 1-1571999-4 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1571999-4 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1571999-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1571999-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1571999-4 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TE Store, Sager and Farnell have stock available or on a lead time for 1-1571999-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1571999-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1571999-4?
You can fill out our help required form which you can use to request a quote for 1-1571999-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.