Status: | Unknown |
---|---|
Series: | Gemini A Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-None-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 5A |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Product Range | Gemini A Series |
SVHC | No SVHC (27-Jun-2018) |
Switch,rocker,2P,on on,panel mount,5A | RS |
A201J3Zq004=Dbl Pole, Rocker |Amp Te Connectivity 1-1571987-1 | Newark Electronics |
Switch, A201J3Zq004=Dbl Pole, Rocker | TE Connectivity 1-1571987-1 | RS Americas |
AMP1-1571987-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1-1571987-1 .?
Additional datasheets, footprints and schematics for 1-1571987-1 . are listed on our Part Details page. You can also find images and similar parts to 1-1571987-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1571987-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1571987-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1571987-1 . fall under?
The 1-1571987-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-1571987-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1571987-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1571987-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1571987-1 . have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 1-1571987-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1571987-1 . often in real-time on the comparison pages.
What if I can't find stock of 1-1571987-1 .?
You can fill out our help required form which you can use to request a quote for 1-1571987-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.