Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GDH08S04 |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.12
|
2,358
in stock
|
Buy Now | |
TE Store
from US$3.44
|
22,514
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
19,832
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
2,358
in stock
|
Buy Now | |
Rapid Electronics
from US$2.82
|
2,358
in stock
|
Buy Now | |
Chip One Stop
from US$2.05
|
2,358
in stock
|
Buy Now | |
Farnell
from US$2.19
|
1,920
in stock
|
Buy Now | |
Heilind Electronics
from US$1.68
|
42
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.68
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.35
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
56,280
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$2.79
|
-
|
Buy Now | |
Avnet Asia
from US$1.55
|
-
|
Buy Now | |
Boersig
from US$2.20
|
-
|
Buy Now | |
Sager
from US$2.00
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Number of Switches | 8 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 8 |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | .1A |
Contact Base Material | Copper Alloy |
Auto-Insertable | No |
Length | .444in, 11.28mm |
Voltage Rating | 50VDC |
Housing Color | Black |
Centerline | .05in, 1.27mm |
Low Profile | Yes |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Quantity | 40 |
Packaging Method | Tube |
Product Type | Switch |
Sealed | Yes |
Actuator Style | Recessed Rocker |
Switch Type | DIP |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
GDH08S04=DIP SWITCH Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 8 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1-1571983-0 | Internal Number: 1-1571983-0 | Alias Number: GDH08S04 | TE Connectivity | TE Store |
Switch DIP ON OFF SPST 8 Recessed Slide 0.025A 24VDC Gull Wing 1.27mm SMD | Avnet America |
Gdh08S04=Dip Switch |Alcoswitch Te Connectivity 1-1571983-0 | Newark Electronics |
TE 1-1571983-0 GDH DIP Switch Gold 8P Black | Rapid Electronics |
TE Connectivity GDH08S04 DIP SWITCH Slide Dip Switch 8 S | Distrelec |
SIP-DIP SWITCHES | Farnell |
GDH08S04 DIP SWITCH, TAPE SEAL | Heilind Electronics |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
GDH Series 8 Position SPST Recessed Rocker Sealed Low Profile SMT DIP Switch | Future Electronics |
Switch, Gdh08S04=Dip Switch, itch | TE Connectivity 1-1571983-0 | RS Americas |
DIP Switches / SIP Switches SPST 8POS REC RCKR SMT DIP SWITCH | Sager |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1571983-0?
Additional datasheets, footprints and schematics for 1-1571983-0 are listed on our Part Details page. You can also find images and similar parts to 1-1571983-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1571983-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1571983-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1571983-0 fall under?
The 1-1571983-0 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1571983-0 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1571983-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1571983-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1571983-0 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-1571983-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1571983-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1571983-0?
You can fill out our help required form which you can use to request a quote for 1-1571983-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.