Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0230
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now | |
RS Americas
from US$0.0230
|
6,075
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0487
|
5,020
in stock
|
Buy Now | |
Carlton-Bates
from US$0.0400
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0487
|
1,004
in stock
|
Buy Now | |
Rapid Electronics
from US$11.53
|
20
in stock
|
Buy Now | |
Conrad
from US$17.22
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.24
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | BA15d |
Bulb Size | S-8 |
MSCP | 32 |
Average Bulb Life | 5000h |
Power Rating | 26.88W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Product size (length): 130 mm | Conrad |
Lamp, Incandescent, Ba15D, 14V, 26.88W | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | D.C. Bayonet |
Bulb Size | S-8 |
MSCP | 3 |
Average Bulb Life | 5000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1157?
Additional datasheets, footprints and schematics for 1157 are listed on our Part Details page. You can also find images and similar parts to 1157 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1157 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1157 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1157 fall under?
The 1157 is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Domestic LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1157 when available in the Domestic LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1157 you can contact the distributor directly for product support, shipping queries etc.
Is the 1157 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1157 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Carlton-Bates, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 1157.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1157 often in real-time on the comparison pages.
What if I can't find stock of 1157?
You can fill out our help required form which you can use to request a quote for 1157 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.