Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
115655-000,
7-1190842-5 |
Jacket Material | Modified Fluoropolymer |
---|---|
Insulation Material | XL-ETFE |
Conductor Material | Tin-Coated Copper |
Jacket Color | White |
Number of Strands | 133 |
Number of Conductors | 1 |
Conductor Diameter | 5.27mm, .2075in |
Wire Diameter | 6.7818mm, .267in |
Overall Outside Diameter | 6.7818mm, .267in |
Strand Size | 27AWG |
Wire Size | 6AWG |
Voltage Rating | 600VAC |
Cable Type | Power |
Cable Insulation Style | Double |
Product Classification | Cable - Power |
Product Type | Cable |
Operating Temperature Range | -65 – 150°C |
55 CABLE | Avnet America |
Hook-up Wire CMC-0547-6-9 | Sager |
Where can I find additional details, specifications and documents for a 115655-000?
Additional datasheets, footprints and schematics for 115655-000 are listed on our Part Details page. You can also find images and similar parts to 115655-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 115655-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 115655-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 115655-000 fall under?
The 115655-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 115655-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 115655-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 115655-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 115655-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 115655-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 115655-000 often in real-time on the comparison pages.
What if I can't find stock of 115655-000?
You can fill out our help required form which you can use to request a quote for 115655-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.