Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
115607J001,
4-1190842-9 |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.61
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.74
|
34,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.79
|
79
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.79
|
26
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
Avnet Asia
from US$1.40
|
-
|
Buy Now | |
Sager
from US$1.00
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Expanded Inside Diameter (Min) | 12.7mm |
Recovered Inside Diameter (Max) | 6mm, .236in |
Recovered Wall Thickness (Tolerance) | .56mm, .022in |
Voltage (Max) | .6kV |
Product Source | US, China |
Low Outgassing | No |
Packaging Method | Flat Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | V2 |
Resistant To | Strain, Wrinkling |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant |
Operating Temperature Range | -30 – 125°C |
Fluid Resistance | None |
115607J001 | Heilind Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Flat Spooled | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 12.7MM FL BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 115607J001?
Additional datasheets, footprints and schematics for 115607J001 are listed on our Part Details page. You can also find images and similar parts to 115607J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 115607J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 115607J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 115607J001 fall under?
The 115607J001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 115607J001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 115607J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 115607J001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 115607J001 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Heilind Electronics Asia, Avnet America and Avnet Asia have stock available or on a lead time for 115607J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 115607J001 often in real-time on the comparison pages.
What if I can't find stock of 115607J001?
You can fill out our help required form which you can use to request a quote for 115607J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.