Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
107
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
111
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
107
in stock
|
Buy Now | |
element14
from US$1.85
|
107
in stock
|
Buy Now | |
Rapid Electronics
from US$9.58
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.14
|
4
in stock
|
Buy Now | |
Avnet America
from US$34.49
|
-
|
Buy Now | |
Carlton-Bates
from US$0.49
|
-
|
Buy Now | |
Relay Specialties
from US$0.52
|
-
|
Buy Now |
Supply Voltage | 12.8V |
---|---|
Lamp Base Type | BA15s |
Bulb Size | S-8 |
MSCP | 32 |
Average Bulb Life | 1200h |
Product Range | - |
Power Rating | 26.88W |
Lamp, Incandescent, Ba15S, 12.8V, 26.88W | Newark Electronics |
LAMP, INCANDESCENT, BA15S, 12.8V, 26.88W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 12.8V |
---|---|
Lamp Base Type | S.C. Bayonet |
Bulb Size | S-8 |
MSCP | 32 |
Average Bulb Life | 600h |
CML | Relay Specialties |
Where can I find additional details, specifications and documents for a 1156?
Additional datasheets, footprints and schematics for 1156 are listed on our Part Details page. You can also find images and similar parts to 1156 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1156 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1156 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1156 fall under?
The 1156 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1156 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1156 you can contact the distributor directly for product support, shipping queries etc.
Is the 1156 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1156 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1156.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1156 often in real-time on the comparison pages.
What if I can't find stock of 1156?
You can fill out our help required form which you can use to request a quote for 1156 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.