Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4DB-R108-13 |
No distributors results available
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 1 |
Number of Positions | 13 |
Number of Levels | 1 |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Terminal Plating Finish | Bright |
Wire Size | 22 – 12AWG, .3 – 3mm² |
Length | 108.97mm, 4.29in |
Current Rating | 20A, 10A |
Voltage | 150V, 300V |
Current Rating (Max) | 20A |
Centerline (Pitch) | 8.26mm, .325in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Plating Material | Zinc Chromate |
Screw Size | 6-32 |
Top Hardware | Wire Clamp Combo Head |
Mounting Insert | Without |
Screw Head Type | Wire Clamp Combo Head |
Screw Material | Steel |
Mounting Angle | Vertical |
Mounting Ears | With |
Mounting Options | End Mounting Ears |
Comment | Do not order screw and captive clamp in combination with other top hardware. |
Packaging Method | Carton |
Packaging Quantity | 100 |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Flat |
Bottom Termination Style | Right Angle |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 1-1546462-3?
Additional datasheets, footprints and schematics for 1-1546462-3 are listed on our Part Details page. You can also find images and similar parts to 1-1546462-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1546462-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546462-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1546462-3 fall under?
The 1-1546462-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1546462-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546462-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1546462-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1546462-3 have stock available?
There is no stock from authorised distributors for 1-1546462-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1546462-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1546462-3?
You can fill out our help required form which you can use to request a quote for 1-1546462-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.