Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$72.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$72.59
|
No stock
|
Buy Now | |
Chip One Stop
from US$115.00
|
88
in stock
|
Buy Now | |
RS Americas
from US$131.72
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$138.34
|
1
in stock
|
Buy Now | |
element14
from US$122.90
|
1
in stock
|
Buy Now | |
Farnell
from US$124.57
|
1
in stock
|
Buy Now | |
Avnet America
from US$112.63
|
-
|
Buy Now | |
TTI Europe
from US$85.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Seal Material | Nitrile Rubber |
---|---|
Connector Contact Density | Standard |
Wiring Pattern | RJ45 |
Connector Shape | Circular |
Housing Material | Acrylonitrile-Butadiene-Styrene(ABS) |
Performance Category | Cat 5e |
Screw & Hole Thread Size | 1-14 UNC |
Connector Mounting Type | Panel |
Shielded | No |
Comment | RJ11 bulkhead pass through w/backside RJ11 jack. |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Receptacle |
Connectors & Connector Components Type | Connector |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
Conn Circ Recept Ethernet Sealed RJ-11 IP67 w/ Jack Panel Mnt | TE Connectivity 1-1546415-1 | RS Americas |
Ethernet Adapter, Rj11 Jack, 6Pos, Cat5E | Newark Electronics |
ETHERNET ADAPTER, RJ11 JACK, 6POS, CAT5E | element14 |
Circular bulkhead connector w/RJ11 jack | RS |
Conn RJ-11 F 8 POS ST Panel Mount 8 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-1546415-1?
Additional datasheets, footprints and schematics for 1-1546415-1 are listed on our Part Details page. You can also find images and similar parts to 1-1546415-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1546415-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546415-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1546415-1 fall under?
The 1-1546415-1 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1546415-1 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546415-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1546415-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1546415-1 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1546415-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1546415-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1546415-1?
You can fill out our help required form which you can use to request a quote for 1-1546415-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.