Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Material | Nitrile Rubber |
---|---|
Wiring Pattern | T568A |
Connector Contact Density | Standard |
Connector Shape | Circular |
Housing Material | ABS (Acrylonitrile-Butadiene-Styrene) |
Screw & Hole Thread Size | 1-14 UNC |
Shielded | No |
Additional Features | Category 5 Cable |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Wire & Cable |
Modular Connector Style | Receptacle |
Connectors & Connector Components Type | Connector |
ETHERNET RCPT W/PC BRD & CBL Modular Jack & Plug Interface Type: Circular RJ45 Port Configuration: Single Port Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Receptacle Circular RJ45 Single Port RJ Type Jacks & Plugs Standard | Rj45 Connector | Part Number: 1-1546411-1 | Internal Number: 1-1546411-1 | TE Connectivity | TE Store |
RJ45 circular receptacle with PCB, T568A | RS |
Connector, Rj45, Receptacle, 8 Position, Cable | Newark Electronics |
Cable Assembly Cat 5 Patch 0.305m 8 POS RJ-45 RCP | Avnet America |
Connector, Ethernet, Sealed RJ-45, Receptacle, IP 67, w/ Att. PCB & 12-in. Cable | TE Connectivity 1-1546411-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1546411-1?
Additional datasheets, footprints and schematics for 1-1546411-1 are listed on our Part Details page. You can also find images and similar parts to 1-1546411-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1546411-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546411-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1546411-1 fall under?
The 1-1546411-1 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1546411-1 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546411-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1546411-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1546411-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-1546411-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1546411-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1546411-1?
You can fill out our help required form which you can use to request a quote for 1-1546411-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.