Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$77.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$56.62
|
207
in stock
|
Buy Now | |
Rapid Electronics
from US$57.96
|
207
in stock
|
Buy Now | |
Chip One Stop
from US$51.50
|
207
in stock
|
Buy Now | |
Distrelec
from US$37.52
|
207
in stock
|
Buy Now | |
Farnell
from US$60.00
|
166
in stock
|
Buy Now | |
Future Electronics
from US$50.48
|
-
|
Buy Now | |
Avnet America
from US$46.43
|
-
|
Buy Now | |
RS Americas
from US$51.48
|
-
|
Buy Now | |
element14
from US$57.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | IP67 |
Connector Mounting | Cable Mount |
Modular Conn/Ethernet Conn Rcpt W/Pc Brd/Cable |Amp Te Connectivity 1-1546410-1 | Newark Electronics |
Modular Conn/Ethernet Conn RCPT W/PC BRD/CABLE | Rapid Electronics |
TE Connectivity ETHERNET RCPT W/PC BRD & CBL Modular Connectors / Ethernet Connectors RCPT W/PC BRD/CABLE | Distrelec |
MODULAR CONN, RJ45 JACK, 8P8C, CAT5 | Farnell |
RJ45 circular receptacle w/PCB,10BASE-T | RS |
12 Inch Cable RJ-45 Circular Sealed Receptacle and Field Installable Plug | Future Electronics |
Cable Assembly Cat 5 Patch 0.304m 8 POS RJ-45 RCP | Avnet America |
Connector, Ethernet, Sealed RJ-45, Receptacle, IP 67, w/ Att. PCB & 12-in. Cable | TE Connectivity 1-1546410-1 | RS Americas |
RJ45 ETHERNET CONNECTOR, JACK, 8 POSITION, PANEL | element14 |
Where can I find additional details, specifications and documents for a 1-1546410-1?
Additional datasheets, footprints and schematics for 1-1546410-1 are listed on our Part Details page. You can also find images and similar parts to 1-1546410-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1546410-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546410-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1546410-1 fall under?
The 1-1546410-1 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1546410-1 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546410-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1546410-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1546410-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1546410-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1546410-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1546410-1?
You can fill out our help required form which you can use to request a quote for 1-1546410-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.