Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.91
|
50
in stock
|
Buy Now | |
RS Americas
from US$18.64
|
33
in stock
|
Buy Now | |
TE Store
from US$101.98
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$34.79
|
-
|
Buy Now | |
Future Electronics
from US$31.68
|
-
|
Buy Now | |
Avnet America
from US$30.85
|
-
|
Buy Now | |
Farnell
from US$31.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Material | Nitrile Rubber |
---|---|
Connector Contact Density | Standard |
Connector Shape | Circular |
Screw & Hole Thread Size | 1-14 UNC |
Shielded | No |
Packaging Quantity | 1 |
実装方法 | Package, Bag/Box |
Packaging Method | Bag/Box, Package |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Wire & Cable |
Modular Connector Style | Receptacle |
Connectors & Connector Components Type | Connector |
Connector, Rec, RJ45, w/PC Board | RS |
Connector Ethernet Sealed RJ-45 Receptacle IP 67 w/ Attached PCB | TE Connectivity 1-1546409-1 | RS Americas |
ETHERNET RECEPTACL W/PC BOARD Modular Jack & Plug Interface Type: Circular RJ45 Port Configuration: Single Port Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Receptacle Circular RJ45 Single Port RJ Type Jacks & Plugs Standard | Rj45 Connector | Part Number: 1-1546409-1 | Internal Number: 1-1546409-1 | TE Connectivity | TE Store |
Rj45 Ethernet Connector, Jack, 8 Position, Panel | Newark Electronics |
Circular Sealed RJ-45 Connectors and RJ-45 Field Installable Plugs | Future Electronics |
Conn RJ-45 RCP 8 POS Solder ST Cable Mount 8 Terminal 1 Port Cat 5 | Avnet America |
CONNECTOR, RJ45, RCPT, 8POS, PANEL | Farnell |
Where can I find additional details, specifications and documents for a 1-1546409-1?
Additional datasheets, footprints and schematics for 1-1546409-1 are listed on our Part Details page. You can also find images and similar parts to 1-1546409-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1546409-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546409-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1546409-1 fall under?
The 1-1546409-1 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1546409-1 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546409-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1546409-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1546409-1 have stock available?
Authorised distributors including RS, RS Americas, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 1-1546409-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1546409-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1546409-1?
You can fill out our help required form which you can use to request a quote for 1-1546409-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.