Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.75
|
No stock
|
Buy Now | |
TE Store
from US$5.56
|
7,406
in stock
|
Buy Now | |
RS Americas
from US$2.84
|
4,130
in stock
|
Buy Now | |
Newark Electronics
from US$3.13
|
2,246
in stock
|
Buy Now | |
element14
from US$3.12
|
2,246
in stock
|
Buy Now | |
Farnell
from US$2.98
|
2,246
in stock
|
Buy Now | |
Chip One Stop
from US$3.01
|
1,369
in stock
|
Buy Now | |
Distrelec
from US$3.26
|
1,369
in stock
|
Buy Now | |
Future Electronics
from US$2.48
|
-
|
Buy Now | |
Avnet America
from US$2.52
|
-
|
Buy Now | |
Boersig
from US$2.91
|
-
|
Buy Now | |
Sager
from US$2.82
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Levels | 1 |
Number of Positions | 10 |
Number of Rows | 2 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Length | 112mm, 4.41in |
Wire Size | 22 – 12AWG, .3 – 3mm² |
Current Rating (Max) | 20A |
Current Rating | 20A |
Voltage | 300V |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Material | Steel |
Mounting Ears | With |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Screw Head Type | Combo Phil-Slot |
Screw Plating Material | Nickel |
Mounting Insert | Without |
Mounting Angle | Vertical |
Mounting Options | End Mounting Ears |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 100 |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Flat |
Product Type | Barrier Strip |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
10P.374 DR BARRIER STRIP Barrier Strip Style: Dual Barrier Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): 9.53 mm Centerline (Pitch): .375 in Dual Barrier Wire-to-Wire 10 9.53 mm | Barrier Strip | Part Number: 1-1546306-0 | Internal Number: 1-1546306-0 | TE Connectivity | TE Store |
Conn Term Strip Barrier 10Pole 9.53mmPitch DBLRow 22-12 Series1546306 20A 300V | TE Connectivity 1-1546306-0 | RS Americas |
Terminal Block, Barrier, 10 Position, 22-12Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 10 POSITION, 22-12AWG | element14 |
TE Connectivity - AMP 10P.374" DR BARRIER STRIP | Distrelec |
Barrier Strip, Double-Row | RS |
10 Position 9.53mm Vert Mount Barrier Strip | Future Electronics |
Conn Barrier Strip 10 POS 9.53mm Screw ST Panel Mount 20A/Contact | Avnet America |
Barrier Terminal Blocks .374 DOUBLE ROW 10P w/ binding screws | Sager |
Where can I find additional details, specifications and documents for a 1-1546306-0?
Additional datasheets, footprints and schematics for 1-1546306-0 are listed on our Part Details page. You can also find images and similar parts to 1-1546306-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1546306-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546306-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1546306-0 fall under?
The 1-1546306-0 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1546306-0 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546306-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1546306-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1546306-0 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1546306-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1546306-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1546306-0?
You can fill out our help required form which you can use to request a quote for 1-1546306-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.