Status: | Unknown |
---|---|
Series: | Super-Solid Series |
RoHS: | Unknown |
No. of Outlets | 5Outlets |
---|---|
Outlet Type | Schuko |
Current Rating | 16A |
Supply Voltage V AC | 250V |
Plug Type | Schuko |
Cable Length | 2.5m |
Product Range | Super-Solid Series |
SVHC | No SVHC (17-Dec-2015) |
Connector Mounting | Cable Mount |
Gender | Plug Receptacle |
Voltage Rating | 230VAC |
Voltage Rating VAC | 230VAC |
The Super-Solid multiple socket strip by Brennenstuhl impresses with its quality and safety in all areas. A special cable input opposite the switch makes it particularly easy to use this connector strip, e.g. under the desk.This text is machine translated. | Conrad |
Brennenstuhl Outlet Strip Super-Solid 5x DE Type F (CEE 7/3) Socket - DE Type F (CEE 7/4) Plug Black / Silver 2.5m | Distrelec |
Where can I find additional details, specifications and documents for a 1153340115?
Additional datasheets, footprints and schematics for 1153340115 are listed on our Part Details page. You can also find images and similar parts to 1153340115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1153340115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1153340115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1153340115 fall under?
The 1153340115 is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 1153340115 when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1153340115 you can contact the distributor directly for product support, shipping queries etc.
Is the 1153340115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1153340115 have stock available?
Authorised distributors including Conrad, element14, Farnell and Distrelec have stock available or on a lead time for 1153340115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1153340115 often in real-time on the comparison pages.
What if I can't find stock of 1153340115?
You can fill out our help required form which you can use to request a quote for 1153340115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.