Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$33.28
|
669
in stock
|
Buy Now | |
Newark Electronics
from US$34.36
|
669
in stock
|
Buy Now | |
Rapid Electronics
from US$36.45
|
669
in stock
|
Buy Now | |
Chip One Stop
from US$22.10
|
669
in stock
|
Buy Now | |
Farnell
from US$79.98
|
536
in stock
|
Buy Now | |
Future Electronics
from US$28.41
|
-
|
Buy Now | |
Avnet America
from US$25.16
|
-
|
Buy Now | |
RS Americas
from US$35.85
|
-
|
Buy Now | |
Sager
from US$29.07
|
-
|
Buy Now |
Switch Operation | - |
---|---|
Contact Configuration | DPST |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 16A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 125V |
Switch Terminals | Screw |
Contact Voltage DC Nom | - |
SVHC | No SVHC (27-Jun-2018) |
Toggle Switches 8Amp T Rate Toggle Switch |Amp Te Connectivity 1-1520237-0 | Newark Electronics |
Toggle Switches 8AMP T RATE TOGGLE SWITCH | Rapid Electronics |
TE Connectivity 8910K201 8 AMP TOGGLE "T" RATE Toggle Sw | Distrelec |
TOGGLE SW, DPST, 16A, 125V, PANEL | Farnell |
Switch Toggle DPST Baton Lever Screw 16A 250VAC 250VDC 745.7VA | Future Electronics |
Switch Toggle DPST Baton Toggle Screw 16A 250VAC 250VDC 745.7VA Panel Mount with Threads | Avnet America |
TE | RS Americas |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 1-1520237-0 .?
Additional datasheets, footprints and schematics for 1-1520237-0 . are listed on our Part Details page. You can also find images and similar parts to 1-1520237-0 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1520237-0 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1520237-0 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1520237-0 . fall under?
The 1-1520237-0 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-1520237-0 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1520237-0 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1520237-0 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1520237-0 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1520237-0 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1520237-0 . often in real-time on the comparison pages.
What if I can't find stock of 1-1520237-0 .?
You can fill out our help required form which you can use to request a quote for 1-1520237-0 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.