Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Newark
from US$102.71
|
3
in stock
|
Buy Now | |
RS Americas
from US$29.67
|
82
in stock
|
Buy Now | |
RS
from US$107.65
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.47
|
3
in stock
|
Buy Now | |
Distrelec
from US$15.57
|
1
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Avnet America
from US$94.27
|
-
|
Buy Now | |
Carlton-Bates
from US$0.78
|
-
|
Buy Now | |
Sager
from US$44.01
|
-
|
Buy Now | |
Farnell
from US$1,272.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dremel Milling Cutter 30000 min -1 3.2 mm | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
111 W/Reflector |Molex 115 | Newark Electronics |
Super-Safeway 300W Rubber Hand Lamp Open End Guard with Reflector | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal Block Connector, Hvy Dty Dbl Rw,15 Pos,20AMPS,250 , Kulka 670AGP15 | Marathon Special Products 115 | RS Americas |
Where can I find additional details, specifications and documents for a 115?
Additional datasheets, footprints and schematics for 115 are listed on our Part Details page. You can also find images and similar parts to 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 115 fall under?
The 115 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 115 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 115 you can contact the distributor directly for product support, shipping queries etc.
Is the 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 115 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 115 often in real-time on the comparison pages.
What if I can't find stock of 115?
You can fill out our help required form which you can use to request a quote for 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.