Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Mating & Unmating Configuration | Hot Pluggable |
---|---|
Number of Positions | 5 |
Number of Power Positions | 5 |
Row-to-Row Spacing | 0mm, 0in |
Number of Rows | 1 |
Number of Columns | 5 |
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Nickel |
Contact Retention | With |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 16A |
Contact Base Material | Copper Alloy |
Contact Design | Tuning Fork |
Contact Mating Area Plating Material | Gold |
Width | .669in, 17mm |
Length | .986in, 25.04mm |
Height | .436in, 11.07mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 48VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .118in, 3mm |
Cable Exit Angle | 180° |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed, Polarization, Guide Post |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Retention | Without |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Mating Alignment | With |
Circuit Application | Power |
Packaging Method | Tube, Box & Tube |
Product Type | Header |
Sealable | No |
Housing Type | Receptacle |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .175in, 4.45mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a 1-1489715-3?
Additional datasheets, footprints and schematics for 1-1489715-3 are listed on our Part Details page. You can also find images and similar parts to 1-1489715-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1489715-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1489715-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1489715-3 fall under?
The 1-1489715-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1489715-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1489715-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1489715-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1489715-3 have stock available?
There is no stock from authorised distributors for 1-1489715-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1489715-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1489715-3?
You can fill out our help required form which you can use to request a quote for 1-1489715-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.