Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.68
|
1,440
in stock
|
Buy Now | |
Newark Electronics
from US$9.08
|
1,440
in stock
|
Buy Now | |
Rapid Electronics
from US$6.81
|
1,440
in stock
|
Buy Now | |
Chip One Stop
from US$6.34
|
1,440
in stock
|
Buy Now | |
Farnell
from US$13.44
|
1,160
in stock
|
Buy Now | |
element14
from US$8.51
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sma Str Adpt Pi - Pi Gss |Amp Te Connectivity 1-1478981-0 | Newark Electronics |
RF Adapters-In Series SMA STR ADPT PI-PI GSS | Rapid Electronics |
TE Connectivity - AMP Adapter SMA Plug - SMA Plug 50Ohm | Distrelec |
ADAPTOR, SMA PLUG, SMA PLUG, 50OHM | element14 |
IN SERIES ADAPTER | Richardson RFPD |
Conn SMA Adapter PL/PL 0Hz to 18GHz 50Ohm ST Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1478981-0?
Additional datasheets, footprints and schematics for 1-1478981-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478981-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478981-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478981-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478981-0 fall under?
The 1-1478981-0 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 1-1478981-0 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478981-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478981-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478981-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1478981-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478981-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478981-0?
You can fill out our help required form which you can use to request a quote for 1-1478981-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.