Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.47
|
1,601
in stock
|
Buy Now | |
Newark Electronics
from US$6.49
|
10,687
in stock
|
Buy Now | |
Rapid Electronics
from US$5.73
|
10,687
in stock
|
Buy Now | |
Chip One Stop
from US$3.78
|
10,687
in stock
|
Buy Now | |
Distrelec
from US$8.71
|
10,687
in stock
|
Buy Now | |
Farnell
from US$6.03
|
8,550
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sma Pnl Jk Ds 4/Flng Rg402 Gs |Amp Te Connectivity 1-1478930-0 | Newark Electronics |
SMA PNL JK DS. 4/FLNG RG402 GS | Rapid Electronics |
TE Connectivity - AMP SMA PNL JK DS 4/FLNG RG402 GS | Distrelec |
RF COAX, SMA JACK, 50 OHM, FLANGE | Farnell |
SMA RG402/U cable solder panel jack | RS |
Conn SMA RCP 0Hz to 18GHz 50Ohm Solder ST Panel Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1478930-0?
Additional datasheets, footprints and schematics for 1-1478930-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478930-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478930-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478930-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478930-0 fall under?
The 1-1478930-0 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 1-1478930-0 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478930-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478930-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478930-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1478930-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478930-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478930-0?
You can fill out our help required form which you can use to request a quote for 1-1478930-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.