Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 12 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.4 – 2.62mm, .055 – .103in |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Zugelassene Standards | UL E28476, CSA LR16455 |
Approved Standards | UL E28476, CSA LR16455 |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Applied Pressure | High |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.68mm, .145in |
Operating Temperature Range | -65 – 60°C |
12 Modi Bdmnt Rcpt Sr Ink Stmp |Te Connectivity 1-147534-2 | Newark Electronics |
Conn Socket Strip SKT 12 POS 3.96mm Solder RA Thru-Hole Tube | Avnet America |
12 MODI BDMNT RCPT SR INK STMP | TE Connectivity 1-147534-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-147534-2?
Additional datasheets, footprints and schematics for 1-147534-2 are listed on our Part Details page. You can also find images and similar parts to 1-147534-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-147534-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-147534-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-147534-2 fall under?
The 1-147534-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-147534-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-147534-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-147534-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-147534-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-147534-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-147534-2 often in real-time on the comparison pages.
What if I can't find stock of 1-147534-2?
You can fill out our help required form which you can use to request a quote for 1-147534-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.