Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$665.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$912.28
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$940.83
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$1,064.03
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$665.00
|
12
in stock
|
Buy Now | |
Farnell
from US$1,028.82
|
10
in stock
|
Buy Now | |
Avnet America
from US$782.89
|
-
|
Buy Now | |
RS Americas
from US$1,022.48
|
-
|
Buy Now | |
Sager
from US$749.86
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Type of Control | Knob |
Contact Current Rating | 10A@240VACA |
Delay Time | 5 – 50 seconds |
Input Voltage | 48VDC |
Actuating System | DC |
Mounting Type | Mounting Bracket |
Mode of Operation | On-Delay |
Product Type | Relay |
Product Category | Electromechanical Relays |
Magnetic Blow-Out Device | Without |
Relay Type | Time Delay |
Termination Type | Screw Terminals |
7012Nda2I=Rly,std,2P,48V,50S,a2,i2 |Amp Te Connectivity 1-1472995-2 | Newark Electronics |
7012NDA2I=RLY STD 2P 48V 50S A2 I2 | Rapid Electronics |
TE Connectivity 7012NDA2I RLY STD 2P 48V 50S A2 I2 Time | Distrelec |
TIME DELAY RELAY, DPDT, 48VDC, 5S-50S | Farnell |
Industrial Electromechanical Relay On-Delay 2PDT 48VDC Quick Connect Panel Mount | Avnet America |
TE | RS Americas |
Time Delay & Timing Relays 7012NDA2I=RLY,STD,2P,48V,50S,A2,I2 | Sager |
Where can I find additional details, specifications and documents for a 1-1472995-2?
Additional datasheets, footprints and schematics for 1-1472995-2 are listed on our Part Details page. You can also find images and similar parts to 1-1472995-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1472995-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1472995-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1472995-2 fall under?
The 1-1472995-2 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1472995-2 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1472995-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1472995-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1472995-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1472995-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1472995-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1472995-2?
You can fill out our help required form which you can use to request a quote for 1-1472995-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.