Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$548.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$548.97
|
No stock
|
Buy Now |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 100A |
Current Range Min | 100mA |
For Use With | Keysight Analog / Digital Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy % | 15% |
Bandwidth | 100kHz |
Current Max | 100A |
Current Probe Range | 100 mA to 100 A |
Test Probe Functions | Current |
Test Probe Type | Clamp |
PROBE, CURRENT CLAMP, 100KHZ, 100A | Farnell |
Where can I find additional details, specifications and documents for a 1146A?
Additional datasheets, footprints and schematics for 1146A are listed on our Part Details page. You can also find images and similar parts to 1146A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1146A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1146A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1146A fall under?
The 1146A is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to 1146A when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1146A you can contact the distributor directly for product support, shipping queries etc.
Is the 1146A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1146A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1146A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1146A often in real-time on the comparison pages.
What if I can't find stock of 1146A?
You can fill out our help required form which you can use to request a quote for 1146A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.