Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.99
|
105
in stock
|
Buy Now | |
Future Electronics
from US$9.57
|
5,283
in stock
|
Buy Now | |
Rapid Electronics
from US$10.53
|
3,807
in stock
|
Buy Now | |
Chip One Stop
from US$8.85
|
3,807
in stock
|
Buy Now | |
Distrelec
from US$10.26
|
3,807
in stock
|
Buy Now | |
Farnell
from US$11.25
|
3,050
in stock
|
Buy Now | |
TE Store
from US$11.52
|
756
in stock
|
Buy Now | |
TTI Europe
from US$9.33
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$10.52
|
264
in stock
|
Buy Now | |
element14
from US$10.25
|
264
in stock
|
Buy Now | |
Avnet America
from US$8.68
|
166
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,600
in stock
|
Buy Now | |
RS Americas
from US$10.15
|
-
|
Buy Now | |
Avnet Asia
from US$10.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Guide Component Plating Material | Silver |
---|---|
Number of Positions | 1 |
PCB Mount Orientation | Right Angle |
Number of Keys | 1 |
Key Orientation 1 | 270° |
Contact Current Rating (Max) | 1A |
Guide Housing Material | Zinc Alloy |
VITA 41 | No |
VITA 66.1 | No |
VITA 46 | Yes |
Connector Mounting Type | Board Mount |
Guide Hardware | With |
For Use With | VITA 46 3U & 6U 9mm Daughtercard |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 80 |
Connector System | Board-to-Board |
Backplane Guide Hardware Type | Guide Socket Module |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
MULTIGIG 270 Degree VITA 46 DaughterCard Key Guide Module Accessory | Future Electronics |
TE Connectivity - AMP MULTIGIG RT 9MM GUIDE/ESD 270 DEG | Distrelec |
GUIDE MODULE, DAUGHTERCARD MODULE | Farnell |
MULTIGIG RT 9MM GUIDE/ESD 270 DEG Connector Hardware Accessory Type: Guide Socket Module Primary Product Material: Zinc Alloy Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Guide Socket Module Zinc Alloy | Connector Hardware | Part Number: 1-1469492-7 | Internal Number: 1-1469492-7 | TE Connectivity | TE Store |
V-46 ACC: GUIDE MOD:270DEG | TTI Europe |
Guide Module, 1Pos, Zinc Alloy | Newark Electronics |
GUIDE MODULE, 1POS, ZINC ALLOY | element14 |
Connector Accessories Guide Daughter Card Module Zinc Alloy | Avnet America |
Guide Module r/a 9mm Vita 46 Multigig | RS |
MULTIGIG RT 9MM GUIDE/ESD 270 DEG | TE Connectivity 1-1469492-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1469492-7?
Additional datasheets, footprints and schematics for 1-1469492-7 are listed on our Part Details page. You can also find images and similar parts to 1-1469492-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1469492-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1469492-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1469492-7 fall under?
The 1-1469492-7 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-1469492-7 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1469492-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1469492-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1469492-7 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1469492-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1469492-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1469492-7?
You can fill out our help required form which you can use to request a quote for 1-1469492-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.