Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.31
|
288
in stock
|
Buy Now | |
TTI Europe
from US$9.64
|
2,880
in stock
|
Buy Now | |
Future Electronics
from US$5.76
|
1,675
in stock
|
Buy Now | |
element14
from US$10.57
|
766
in stock
|
Buy Now | |
Rapid Electronics
from US$12.28
|
690
in stock
|
Buy Now | |
Chip One Stop
from US$9.36
|
690
in stock
|
Buy Now | |
Distrelec
from US$11.55
|
690
in stock
|
Buy Now | |
Farnell
from US$10.60
|
657
in stock
|
Buy Now | |
TE Store
from US$11.27
|
421
in stock
|
Buy Now | |
Newark Electronics
from US$9.33
|
365
in stock
|
Buy Now | |
Avnet America
from US$8.27
|
324
in stock
|
Buy Now | |
RS Americas
from US$10.05
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$10.46
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,080
in stock
|
Buy Now | |
Avnet Asia
from US$10.47
|
-
|
Buy Now | |
Boersig
from US$12.65
|
-
|
Buy Now | |
Richardson RFPD
from US$6.43
|
-
|
Buy Now | |
Sager
from US$8.65
|
-
|
Buy Now |
Guide Component Plating Material | Silver |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
Key Orientation 1 | 0° |
Number of Keys | 1 |
Contact Current Rating (Max) | 1A |
Guide Housing Material | Zinc Alloy |
VITA 46 | Yes |
VITA 41 | No |
VITA 66.1 | No |
Connector Mounting Type | Board Mount |
Guide Hardware | With |
For Use With | VITA 46 3U & 6U 9mm Daughtercard |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 80 |
Connector & Contact Terminates To | Printed Circuit Board |
Backplane Guide Hardware Type | Guide Socket Module |
Connector System | Board-to-Board |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MULTIGIG GUIDE SOCKET MODULE | TTI Europe |
MULTIGIG 0 Degree VITA 46 DaughterCard Key Guide Module Accessory | Future Electronics |
GUIDE/ESD, 9MM | element14 |
High Speed/Modular Connectors GUIDE MOD:000 | Rapid Electronics |
TE Connectivity MULTIGIG RT 9MM GUIDE/ESD 0 DEG High Speed / Modular Connectors GUIDE MOD:000 | Distrelec |
MULTIGIG RT 9MM GUIDE/ESD 0 DEG Connector Hardware Accessory Type: Guide Socket Module Primary Product Material: Zinc Alloy Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Guide Socket Module Zinc Alloy | Connector Hardware | Part Number: 1-1469492-1 | Internal Number: 1-1469492-1 | TE Connectivity | TE Store |
Guide Module, 9Mm Wide Daughter Card | Newark Electronics |
Connector Accessories Guide Daughter Card Module Zinc Alloy | Avnet America |
Guide Module r/a 9mm Vita 46 Multigig | RS |
MULTIGIG RT ACCES, MULTIGIG RT 9MM GUIDE/ESD 0 DEG | TE Connectivity 1-1469492-1 | RS Americas |
INTERCONNECT ACCESSORY | Richardson RFPD |
High Speed / Modular Connectors GUIDE MOD:000 | Sager |
Where can I find additional details, specifications and documents for a 1-1469492-1?
Additional datasheets, footprints and schematics for 1-1469492-1 are listed on our Part Details page. You can also find images and similar parts to 1-1469492-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1469492-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1469492-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1469492-1 fall under?
The 1-1469492-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-1469492-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1469492-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1469492-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1469492-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-1469492-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1469492-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1469492-1?
You can fill out our help required form which you can use to request a quote for 1-1469492-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.