Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.64
|
141
in stock
|
Buy Now | |
Rapid Electronics
from US$4.98
|
5,654
in stock
|
Buy Now | |
Chip One Stop
from US$2.51
|
5,631
in stock
|
Buy Now | |
Farnell
from US$5.14
|
4,510
in stock
|
Buy Now | |
Future Electronics
from US$3.45
|
4,277
in stock
|
Buy Now | |
TE Store
from US$4.92
|
3,824
in stock
|
Buy Now | |
Heilind Electronics
from US$5.53
|
1,999
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.53
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$4.25
|
298
in stock
|
Buy Now | |
Avnet America
from US$3.07
|
298
in stock
|
Buy Now | |
element14
from US$4.24
|
38
in stock
|
Buy Now | |
Distrelec
from US$4.67
|
23
in stock
|
Buy Now | |
RS Americas
from US$4.03
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,465
in stock
|
Buy Now | |
Boersig
from US$5.13
|
-
|
Buy Now | |
TTI Europe
from US$3.69
|
-
|
Buy Now | |
Sager
from US$3.62
|
-
|
Buy Now |
Guide Pin Type | External Thread |
---|---|
Guide Component Plating Material | Silver |
Guide Component Base Material | Zinc Alloy |
Product Length | 24mm |
VITA 41 | No |
VITA 66.1 | No |
VITA 46 | Yes |
Guide Hardware | With |
For Use With | 9mm Guide Module |
Comment | Keyed. |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Backplane Guide Hardware Type | Guide Pin |
MULTIGIG RT GUIDEPIN 9MM 2.60 | Rapid Electronics |
GUIDE MODULE, BACKPLANE MODULE | Farnell |
MULTIGIG Key Guided Pin Backplane Threaded Post VITA 46 Connector Accessory | Future Electronics |
MULTIGIG RT GUIDEPIN, 9MM 2.60 Connector Hardware Accessory Type: Guide Pin Primary Product Material: Zinc Alloy Hardware Accessory Function: Guide Hardware Guide Pin Zinc Alloy Guide Hardware | Connector Hardware | Part Number: 1-1469491-2 | Internal Number: 1-1469491-2 | TE Connectivity | TE Store |
MULTIGIG RT GUIDEPIN 9MM 2.60 | Heilind Electronics |
1-1469491-2 Rohs Compliant: Yes |Te Connectivity 1-1469491-2 | Newark Electronics |
Connector Accessories Guide Pin Die Cast Nickel Over Copper | Avnet America |
Guide Pin M5 Keyed Vita 46 Multigig | RS |
GUIDEPIN, 9MM, 2.60 | element14 |
TE Connectivity - AMP MULTIGIG RT GUIDEPIN 9MM 2.60 | Distrelec |
MULTIGIG RT ACCES, MULTIGIG RT GUIDEPIN, 9MM 2.60 | TE Connectivity 1-1469491-2 | RS Americas |
V-46 ACC:GUIDE PIN AG MULTIGIG | TTI Europe |
High Speed / Modular Connectors V-46 ACC: GUIDE PIN | Sager |
Where can I find additional details, specifications and documents for a 1-1469491-2?
Additional datasheets, footprints and schematics for 1-1469491-2 are listed on our Part Details page. You can also find images and similar parts to 1-1469491-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1469491-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1469491-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1469491-2 fall under?
The 1-1469491-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-1469491-2 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1469491-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1469491-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1469491-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Future Electronics and TE Store have stock available or on a lead time for 1-1469491-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1469491-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1469491-2?
You can fill out our help required form which you can use to request a quote for 1-1469491-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.